Cornell Dubilier Capacitor Pps Film, 2700Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier FCP0805H272J-J1

Description
CAPACITOR PPS FILM, 2700PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 2700PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 2700Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier - 36K7404 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 2700Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
36K7404
Capacitor Pps Film, 2700Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier 36K7404
CAPACITOR PPS FILM, 2700PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 2700PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitor Pps Film, 2700Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier - 41J2431 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 2700Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
41J2431
Capacitor Pps Film, 2700Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier 41J2431
CAPACITOR PPS FILM, 2700PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 2700PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:2700pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP0805H272J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H272J-J1
Film Capacitors FCP0805H272J-J1
CAP FILM 2700PF 5% 50VDC 0805

CAP FILM 2700PF 5% 50VDC 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 36K7404 FCP0805H272J-J1
Product Name Capacitor Pps Film, 2700Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details