HVTKAT8J475B is an oil-filled, metallized polypropylene AC-rated capacitor in a round aluminum case with tin-plated steel terminals, designed for power supply filtering and voltage regulation. It has a capacitance of 8 µF, a rated voltage of 1000 Vac, a maximum case height of 4.75 inches, and operates within a temperature range of -40 °C to 70 °C. The capacitor supports 50 Hz and 60 Hz frequencies, with a rated current of 15 A rms, and features self-healing capability and a rated life of 60,000 hours at 94% survival rate.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | HVTKAT8J475B |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |