The H62S6650A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 660 VAC and 1,200 VDC, with a capacitance of 50 µF, a terminal-to-terminal
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H62S6650A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |