Cornell Dubilier Film Capacitors FCP0805H271G-J1

Description
CAP FILM 270PF 2% 50VDC 0805
Datasheet
Description
CAP FILM 270PF 2% 50VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805H271G-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H271G-J1
Film Capacitors FCP0805H271G-J1
CAP FILM 270PF 2% 50VDC 0805

CAP FILM 270PF 2% 50VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film 270Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier - 19C0969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 270Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
19C0969
Capacitor Pps Film 270Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier 19C0969
CAPACITOR PPS FILM 270PF, 50V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:270pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM 270PF, 50V, 10%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:270pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805H271G-J1 19C0969
Product Name Film Capacitors Capacitor Pps Film 270Pf, 50V, 10%, 0805, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details