The FCP1210C823J-G3 is a surface mount film capacitor from the Type FCP series, constructed with stacked metallized polyphenylene sulfide (PPS) film for stable performance in wireless and instrumentation applications. It is packaged in the EIA 1210 case size and rated for 50 Vdc with a capacitance of 0.082 µF and a tolerance of ±5%. The capacitor operates over a temperature range of -55 °C to +125 °C, exhibits a maximum dissipation factor of 0.6% at 1 kHz, and features lead-free Sn-Ag-Cu terminations suitable for reflow soldering.
Surface Mount Film Capacitors 0.082µF 16V
CAP FILM 0.082UF 5% 16VDC 1210
CAP FILM 0.082UF 5% 16VDC 1210
0.082µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
CAP FILM 0.082UF 5% 16VDC 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1210C823J-G3 | 2002-FCP1210C823J-G3 | 338-FCP1210C823J-G3DKR-ND | 338-FCP1210C823J-G3CT-ND | FCP1210C823J-G3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF | 0.0820 microF |