Cornell Dubilier Capacitor Polypropylene Pp Film 20Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier KTSM44U206M3E

Description
CAPACITOR POLYPROPYLENE PP FILM 20UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:21mm RoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 20UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:21mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 20Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier - 12C4535 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 20Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier
12C4535
Capacitor Polypropylene Pp Film 20Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier 12C4535
CAPACITOR POLYPROPYLENE PP FILM 20UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:21mm RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 20UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:21mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C4535
Product Name Capacitor Polypropylene Pp Film 20Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1943429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details