Cornell Dubilier Film Capacitors FCP1206C393J

Description
0.039µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.039µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP1206C393J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1206C393J-ND
Film Capacitors FCP1206C393J-ND
0.039µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

0.039µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP1206C393J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1206C393J
Capacitors - Film Capacitors FCP1206C393J
CAP FILM 0.039UF 5% 16VDC 1206

CAP FILM 0.039UF 5% 16VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FCP1206C393J-ND FCP1206C393J
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 187XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details