CAP FILM 3300PF 5% 50VDC 1206
CAPACITOR PPS FILM, 3300PF, 50V, 5%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCP1206H332J-H1 | 41J2445 |
| Product Name | Film Capacitors | Capacitor Pps Film, 3300Pf, 50V, 5%, 1206, Full Reel; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS) | Metallized PPS Stacked |
| Capacitance Range | 0.0033 microF | 0.0033 microF |
| Configuration / Form Factor | Leaded Capacitor |