H23S7510A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 750 VAC and 1,350 VDC, with a capacitance of 10 μF, a peak dV/dt of 2,120 V/μs, and an RMS current rating of 4.25 A. It operates from -40°C to +90°C, has a dissipation factor of 0.1% max at 60 Hz and 25°C, and meets UL and cUL certifications under File No. E51176. The case measures 1.75 inches in base diameter and 4.25 inches in height, and is oil-filled with an environmentally benign fluid. It is designed for a 60,000-hour operational life at 70°C.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H23S7510A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |