CAP FILM 1200PF 5% 50VDC 0805
CAPACITOR PPS FILM, 1200PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
CAPACITOR PPS FILM, 1200PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCP0805H122J-J1 | 36K7397 |
| Product Name | Film Capacitors | Capacitor Pps Film, 1200Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS) | Metallized PPS Stacked |
| Capacitance Range | 0.0012 microF | 0.0012 microF |
| Metallized Dielectric | Metallized Dielectric |