CAP FILM 10000PF 2% 50VDC 1206
CAPACITOR PPS FILM 0.01UF, 50V, 10%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | FCP1206H103G-H2 | 19C1000 |
| Product Name | Film Capacitors | Capacitor Pps Film 0.01Uf, 50V, 10%, 1206, Full Reel; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS) | Metallized PPS Stacked |
| Capacitance Range | 0.0100 microF | 0.0100 microF |
| Metallized Dielectric | Metallized Dielectric |