Cornell Dubilier Capacitor Pps Film 0.12Uf, 50V, 5%, 2416, Full Reel; Dielectric Type Cornell Dubilier FCP2416H124J-D1

Description
CAPACITOR PPS FILM 0.12UF, 50V, 5%, 2416, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
Description
CAPACITOR PPS FILM 0.12UF, 50V, 5%, 2416, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 0.12Uf, 50V, 5%, 2416, Full Reel; Dielectric Type Cornell Dubilier - 97C7935 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.12Uf, 50V, 5%, 2416, Full Reel; Dielectric Type Cornell Dubilier
97C7935
Capacitor Pps Film 0.12Uf, 50V, 5%, 2416, Full Reel; Dielectric Type Cornell Dubilier 97C7935
CAPACITOR PPS FILM 0.12UF, 50V, 5%, 2416, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM 0.12UF, 50V, 5%, 2416, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:2416 [6041 Metric]; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C7935
Product Name Capacitor Pps Film 0.12Uf, 50V, 5%, 2416, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104MACQRL680 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details