Cornell Dubilier Capacitor Pps Film 0.1Uf, 50V, 5%, 1913, Full Reel; Dielectric Type Cornell Dubilier FCP1913H104J-E2

Description
CAPACITOR PPS FILM 0.1UF, 50V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM 0.1UF, 50V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film 0.1Uf, 50V, 5%, 1913, Full Reel; Dielectric Type Cornell Dubilier - 21J6098 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 0.1Uf, 50V, 5%, 1913, Full Reel; Dielectric Type Cornell Dubilier
21J6098
Capacitor Pps Film 0.1Uf, 50V, 5%, 1913, Full Reel; Dielectric Type Cornell Dubilier 21J6098
CAPACITOR PPS FILM 0.1UF, 50V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR PPS FILM 0.1UF, 50V, 5%, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - FCP1913H104J-E2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP1913H104J-E2
Film Capacitors FCP1913H104J-E2
CAP FILM 0.1UF 5% 50VDC 1913

CAP FILM 0.1UF 5% 50VDC 1913

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 21J6098 FCP1913H104J-E2
Product Name Capacitor Pps Film 0.1Uf, 50V, 5%, 1913, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF9R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details