H62S6640A0AF is an oval aluminum case film capacitor rated for 660 VAC and 1,200 VDC, with a capacitance of 40 μF, an RMS current rating of 3.75 A, and a peak dv/dt of 2,426 V/μs. It features four-blade quick disconnect terminals, has an ESR of 10 mΩ at 60 Hz, and operates from -40°C to +90°C. It complies with UL and cUL standards, file E51176, and is designed for a 60,000-hour operational life at 70°C. The case measures 1.97 inches in height, 3.66 inches in length, and 1.91 inches in width, and weighs 0.97 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H62S6640A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |