Cornell Dubilier Film Capacitors FCP0805H181J-J1

Description
CAP FILM 180PF 5% 50VDC 0805
Datasheet
Description
CAP FILM 180PF 5% 50VDC 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCP0805H181J-J1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCP0805H181J-J1
Film Capacitors FCP0805H181J-J1
CAP FILM 180PF 5% 50VDC 0805

CAP FILM 180PF 5% 50VDC 0805

Supplier's Site Datasheet
Capacitor Pps Film 180Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier - 41J2426 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film 180Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
41J2426
Capacitor Pps Film 180Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier 41J2426
CAPACITOR PPS FILM 180PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:180pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PPS FILM 180PF, 50V, 5%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:180pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCP0805H181J-J1 41J2426
Product Name Film Capacitors Capacitor Pps Film 180Pf, 50V, 5%, 0805; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS) Metallized PPS Stacked
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C11CF9R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details