The H24S6610A0AF is a high voltage AC/DC film capacitor for power electronics applications, constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 660 VAC and 1,200 VDC, with a capacitance of 10 μF, a maximum dissipation factor of 0.1% at 60 Hz and 25°C, and an insulation resistance greater than 1,000 MΩ × μF. The case measures 2.00 inches in base diameter and 2.38 inches in height, with a weight of 0.33 pounds. It supports a peak dV/dt of 1,659 V/μs and a rated RMS current of 7.2 A. The capacitor is designed for a 60,000-hour operational life at 70°C, meets UL and cUL standards under File E51176, and contains an environmentally "green" oil-filled dielectric.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H24S6610A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |