Type FCP surface mount film capacitors are stacked metallized polyphenylene sulfide (PPS) chips designed for reflow soldering, offering high capacitance density and stable performance across wide temperature ranges. The FCP1206C393J-H3 is a 0.039 µF capacitor with a ±5% tolerance, rated for 16 Vdc, and packaged in the 1206 case size. It operates from -55 °C to +125 °C, with a maximum dissipation factor of 0.6% at 1 kHz and less than ±1.5% capacitance change from -55 °C to 105 °C. Terminations are lead-free with Sn-Ag-Cu solder finish. Capacitance ranges from 100 pF to 0.22 µF, with standard case sizes including 0603, 0805, 1206, 1210, 1913, and 2416.
Surface Mount Film Capacitors 0.039µF 16V
0.039µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1206C393J-H3 | 2002-FCP1206C393J-H3 | FCP1206C393J-H3-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF |