The H26S8515A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 850 VAC (1,500 VDC) with a capacitance of 15 µF, operates at up to 90°C, and is designed for a 60,000-hour operational life. It meets UL and cUL standards under File No. E51176 and is filled with an environmentally "green" fluid. The capacitor has a maximum dissipation factor of 0.1% at 60 Hz and 25°C, and an insulation resistance greater than 1,000 MΩ µF. Physical dimensions include a case base diameter of 2.50 inches and a height of 4.75 inches.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H26S8515A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |