The H94S7520A0AF is an oval-case, high voltage AC & DC film capacitor designed for power electronics applications, rated for 750 VAC and 1,350 VDC, with a capacitance of 20 µF and a maximum RMS current of 4.25 A. Constructed with metallized polypropylene film and enclosed in an aluminum case with four-blade quick disconnect terminals, it operates within a temperature range of -40°C to +90°C and offers a dissipation factor of 0.24% max at 60 Hz and 25°C. The capacitor meets UL and cUL standards under File E51176, features an oil-filled green fluid, and is rated for 60,000 hours of operational life at 90°C. Its case dimensions are 1.97 inches in height, 3.66 inches in width, and 2.91 inches in length.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H94S7520A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Electrostatic Capacitors | Paper |