The H94S6620A0AF is a high voltage AC & DC film capacitor constructed with metallized polypropylene film in an oval aluminum case with four-blade quick disconnect terminals. It is rated for 660 VAC and 1,200 VDC, with a capacitance of 20 μF, a maximum RMS current of 10.37 A, and a peak dV/dt of 2,397 V/μs. The capacitor operates from -40°C to +90°C, has a dissipation factor of 0.18% at 60 Hz and 25°C, and is designed for a 60,000-hour operational life at 90°C. It meets UL and cUL standards with file number E51176 and contains an environmentally "green" oil-filled dielectric. Its ESR is 14 mΩ at 60 Hz, and it weighs 0.85 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H94S6620A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |
| Electrostatic Capacitors | Paper |