The H26S6660A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 660 VAC and 1,200 VDC, with a capacitance of 60 μF, a maximum RMS current of 11.4 A, a peak voltage rate of 2,636 V/μs, and an ESR of 11 mΩ at 60 Hz. The capacitor operates from -40°C to +90°C, meets UL and cUL File No. E51176, and is designed for a 60,000-hour operational life at 70°C. It contains an environmentally "green" oil-filled dielectric and includes a pressure interrupter compliant with UL810.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H26S6660A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |