H26S7520A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 750 VAC and 1,350 VDC, with a capacitance of 20 μF, a maximum RMS current of 13.3 A, and a peak dV/dt rating of 3,062 V/μs. The capacitor operates from -40°C to +90°C, has a dissipation factor of 0.19% max at 60 Hz and 25°C, and meets UL and cUL standards under file number E51176. It is designed for a 60,000-hour operational life at 70°C, features an oil-filled environmentally "green" fluid, and includes a pressure interrupter compliant with UL810. Its case dimensions are 2.50 inches in height and 4.75 inches in base diameter, with a weight of 1.11 pounds.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H26S7520A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |