The H26S8520A0AF is a high voltage AC and DC film capacitor constructed with metallized polypropylene film in a round aluminum case with four-blade quick disconnect terminals. It is rated for 850 VAC and 1,500 VDC, with a capacitance of 20 μF, a maximum RMS current of 14.3 A, and a peak dV/dt of 3,298 V/μs. It operates from -40°C to +90°C, meets UL and cUL standards under File No. E51176, and is designed for a 60,000-hour operational life at 70°C. The case base diameter is 2.50 inches and height is 4.75 inches. It contains an environmentally 'green' oil-filled dielectric and a pressure interrupter compliant with UL810.
Our high voltage (HV) film capacitors are constructed with metallized film and are available in round or oval aluminum cases with many terminal options.
Their higher voltage ratings and rugged construction make these capacitors suitable for applications a variety of power conversion applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | H26S8520A0AF |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |