Rochester Electronics Datasheets for Metal-Oxide Semiconductor FET (MOSFET)

Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
100A, 100V, 0.0068ohm, N-Channel Power MOSFET, TO-262AA
100A, 25V, 0.0039ohm, N-Channel MOSFET
100A, 30V, 0.0033ohm, N-Channel Power MOSFET, LFPAK
100A, 40V, 0.0028ohm, N-Channel MOSFET, MO-235
10A, 400V, 0.5ohm, N-Channel Power MOSFET
11.8A, 30V, 0.0105ohm, N-Channel Power MOSFET
11A, 30V, 0.0094ohm, N-Channel Power MOSFET
14A, 50V, 0.1ohm, N-Channel Power MOSFET, TO-251AA
150A, 40V, 0.0017ohm, N-Channel Power MOSFET, TO-220AB
15A, 60V N-Channel MOSFET
15A, 60V, 0.09ohm, N-Channel Power MOSFET
16A, 50V, 0.047ohm, N-Channel Power MOSFET, TO-251AA
18A, 100V, 0.09ohm, N-Channel Power MOSFET, D2PAK
2.28A, 20V, 0.3ohm, N-Channel Power MOSFET, XQFN3
2.5A, 20V, 0.25ohm, P-Channel Power MOSFET
20 V, 550 mA dual P-channel Trench MOSFET
20 V, N-channel Trench MOSFET
20 V, P-channel Trench MOSFET
20A, 30V, 0.025 OHM, N-Channel POWER MOSFET
25 V 3.15 Milli Ohm N-Channel Logic Level MOSFET In Lfpak Using Nextpower Technology
28.5A, 150V, 0.065ohm, N-Channel Power MOSFET, SIL3P
30 / 30 V, 400 / 220 mA N/P-channel Trench MOSFET
30 V, N-channel Trench MOSFET
30 V, P-channel Trench MOSFET
30V, 54A, N-Channel Power MOSFET
30V, 60A, N-Channel Power MOSFET
39A, 25V, 0.014ohm, N-Channel Power MOSFET, LFPAK
4.6A, 30V, 0.07ohm, P-Channel Power MOSFET
40V, N-channel Trench MOSFET
60 V, dual N-channel Trench MOSFET
60 V, N-channel Trench MOSFET
60V single N-channel Trench MOSFET
60V, N-channel Trench MOSFET
63A, 30V, 0.0125ohm, N-Channel Power MOSFET, LFPAK
66A, 25V, 0.013ohm, N-Channel Power MOSFET, LFPAK
76.7A, 30V, 0.0097ohm, N-Channel Power MOSFET, LFPAK
8.7A, 200V, 0.4ohm, N-Channel Power MOSFET, SIL3P
A3T21H400W23SR6 - RF Power LDMOS Transistor N-Channel Enhancement--Mode Lateral MOSFET
A3T21H450W23SR6 - RF Power LDMOS Transistor N--Channel Enhancement--Mode Lateral MOSFET
A3T23H300W23SR6 - RF Power LDMOS Transistor N--Channel Enhancement--Mode Lateral MOSFET
A3V07H600-42N - RF Power LDMOS Transistor N-Channel Enhancement-Mode Lateral MOSFET
Complementary Small Signal MOSFET with ESD protection 20V
Half Bridge Based MOSFET Driver, PDSO10
Half Bridge Based MOSFET Driver, PQCC40
Half Bridge Based MOSFET Driver
MOSFET 20V 0.63A SC-88
MOSFET 30V 50A NFETU8FL
MOSFET 30V 57A NFETU8FL
MOSFET 60V 12A 196
MOSFET 8-SON
MOSFET Driver, PDSO10
MOSFET Driver
MOSFET N-CH 24V 12A IPAK
MOSFET N-CH 25V 100A LFPAK
MOSFET N-CH 25V 11.2A IPAK
MOSFET N-CH 25V 12A DPAK
MOSFET N-CH 25V 3.8A IPAK
MOSFET N-CH 25V 45A IPAK
MOSFET N-CH 25V 65A IPAK
MOSFET N-CH 25V 78A SGL IPAK
MOSFET N-CH 28V 60A IPAK
MOSFET N-CH 30V 11A DPAK
MOSFET N-CH 30V 13A SO8FL
MOSFET N-CH 30V 14.5A IPAK
MOSFET N-CH 30V 50A U8FL
MOSFET N-CH 30V 54A SGL IPAK
MOSFET N-CH 30V 75A TO220AB
MOSFET N-CH 30V 9A DPAK
MOSFET N-CH 30V 9A IPAK
MOSFET N-CH 30V SO8FL
MOSFET N-CH 40V 51A DPAK
MOSFET N-CH 60V 18A IPAK
MOSFET N-CH 60V 20A IPAK
MOSFET N-CH 60V 24A DPAK
MOSFET N-CH 60V 32A IPAK
MOSFET N-CH 60V 9A IPAK
MOSFET N-CH TO-92
MOSFET N-Channel Single 30V 14.5A (Ta), 124A (Tc) TO-252-3
MOSFET N-Channel Single 60V 24A (Ta) TO-252-3
MOSFET P-CH 20V 2.3A 8-SOIC
MOSFET P-CH 20V 281MA
MOSFET P-CH 20V 3.95A 8-SOIC
MOSFET
N Channel MOSFET
N Channel Power MOSFET
N-channel 25 V 1.15 mA logic level MOSFET in LFPAK using NextPower technology
N-channel 25 V, 300 A logic level MOSFET in LFPAK56 using NextPowerS3 Technology
N-channel 25 V, logic level MOSFET in LFPAK using NextPower technology
N-channel 25V, logic level MOSFET in LFPAK56
N-channel 30 V 1.3 mA logic level MOSFET in TO-220
N-channel 30 V logic level MOSFET in LFPAK
N-channel 30 V, logic level MOSFET in LFPAK using NextPower technology
N-Channel 30V, 30A, Power Switching MOSFET
N-Channel 30V, 40A, Power Switching MOSFET
N-Channel 30V, 50A, Power Switching MOSFET
N-Channel 30V, 50A,Power MOSFET for High Speed Switching
N-channel 40 V 1.8 mA logic level MOSFET in LFPAK using NextPower technology
N-channel 60 V standard level MOSFET in TO-220
N-Channel MOSFET
N-Channel Power MOSFET Power Switching
N-Channel Power MOSFET with Schottky Barrier Diode High Speed Power Switching
N-Channel Power MOSFET with Schottky Barrier Diode Power Switching
N-Channel Power MOSFET with Schottky Barrier Diode
N-Channel Power MOSFET
N-Channel Power Switching MOSFET
N-channel Trench MOSFET
N-Channel, 25A, 25V, Switching Power MOSFET
NDS355AN - Small Signal Field-Effect Transistor, 1.7A, 30V, N-Channel, MOSFET
NE5550979 - RF Power Field-Effect Transistor, N-Channel MOSFET, N-Channel MOSFET
Nexperia PSMN070 - 35A, 200V, 0.07ohm, N-Channel Power MOSFET
NP69N03 - Power MOSFET 40V 110A
NTB190N65S3HF - Power MOSFET, N-Channel, SUPERFET III, FRFET, 650 V, 20 A, D2PAK
NTBLS1D5N08MC - N-Channel, MOSFET - Power
NTLUS3A18 - Small Signal Field-Effect Transistor, P-Channel, MOSFET
NTMFD4 - N-Channel Dual MOSFET Power
NTMFD4902 - Power MOSFET 30V 18A 6.5 Dual N-Channel SO-8FL with Schottky Diode
NTMFD4C820N - Dual N-Channel Power MOSFET 30 V Dual N Channel
NTMFD5875NL - MOSFET Power, Dual N-Channel, Logic Level, Dual SO8FL
NTMFS0D7N03CG - MOSFET, Power, 30V N-Channel, SO8-FL
NTMFS4 - N Channel MOSFET
NTMFS4931 - MOSFET N Channel Single 30v
NTMFS4937NCT3G - MOSFET N-CH 30V 70A SO-8FL
NTMFS4983NF - Power MOSFET 30 V, 106 A, Single N Channel, SO8 FL
NTMFS4C01N - MOSFET - Power, Single N-Channel, SO-8FL 30 V, 0.9 m, 303 A
NTMFS4C01N - Single NChannel Power MOSFET 30V, 303A
NTMFS4C022N - MOSFET Power, Single, N-Channel, SO-8FL
NTMFS4C024N - MOSFET Power, Single, N-Channel, SO-8 FL 30 V, 78 A
NTMFS4C028N - MOSFET - Power, Single N-Channel, SO-8FL 30 V, 52 A
NTMFS4C029N - MOSFET Power, Single, N-Channel, SO-8 FL 30 V, 46 A
NTMFS4C029N - N-Channel, MOSFET Transistor
NTMFS4C029N - Single NChannel Power MOSFET 30 V, 46 A
NTMFS4C03N - Power MOSFET, Single, N-Channel, SO-8FL 30 V, 2.1 m, 136 A
NTMFS4C05N - MOSFET - Power, Single N-Channel, SO-8FL 30 V, 78 A
NTMFS4C06N - MOSFET – Power, Single, N-Channel, SO-8 FL 30 V, 69 A NFET SO8FL 30V 69A 4MOHM
NTMFS4C06N - MOSFET Power, Single, N-Channel, SO-8 FL 30 V, 69 A NFET SO8FL 30V 69A 4MOHM
NTMFS4C09N - MOSFET Power, Single, N-Channel, SO-8 FL 30 V, 52 A
NTMFS4C09N - N-Channel, MOSFET Transistor
NTMFS4C10N - MOSFET - Power, Single N-Channel, SO-8 FL 30 V, 46 A
NTMFS4C13N - MOSFET SO8FL 30V 38A 9.1mOh
NTMFS4C302N - MOSFET - Single, N-Channel, Logic Level, SO-8 FL 30 V, 1.15 m, 230 A
NTMFS4C324N - MOSFET Power, Single, N-Channel, SO-8FL 30 V, 1.7 m , 136 A
NTMFS4C50NT1G - 30 V, 46A, Single N-Channel, Power MOSFET
NTMFS4C53NT1G - MOSFET N-CH 30V 38A SO8FL
NTMFS4C58NT1G - MOSFET N-CH 30V 52A SO8FL
NTMFS4C59N - MOSFET - Power, Single N-Channel, SO-8FL 30 V, 52 A
NTMFS4C800N - Power MOSFET 30 V, 46 A, Single N Channel, SO8 FL
NTMFS4C805N - Power MOSFET 30 V, 78 A, Single N Channel, SO8 FL
NTMFS4C805NA - MOSFET - Power, Single N-Channel, SO-8 FL 30V, 78A
NTMFS4C806N - Power MOSFET 30 V, 69 A, Single N Channel, SO8 FL
NTMFS4C808N - Power MOSFET 30 V, 52 A, Single N Channel, SO8 FL
NTMFS4C810N - Power MOSFET 30 V, 46 A, Single N Channel, SO8 FL
NTMFS4C810NA - MOSFET - Power, Single N-Channel, SO-8FL 30V, 46A
NTMFS4C822NAT3G-01 - MOSFET - Power, Single N-Channel, SO-8FL, 30 V, 136 A
NTMFS4C906NB - MOSFET - Power, Single, N-Channel, SO-8 FL, 30V, 69A
NTMFS4C910NA - MOSFET - Power, Single, N-Channel, SO-8 FL, 30V, 46A
NTMFS4C910NB - MOSFET - Power, Single, N-Channel, SO-8 FL, 30V, 46A
NTMFS4CS22N - Trench6 30V N-Channel MOSFET
NTMFS5C410N - MOSFET Single, N-Channel 40 V, 0.92 m, 300 A
NTMFS5C410NL - MOSFET Power, Single, N Channel 40 V, 330 A
NTMFS5C426N - MOSFET Power, Single N-Channel 40 V, 1.3 m, 235 A
NTMFS5C646NL - Power MOSFET 60 V, 93 A, Single N-Channel
NTMFSC0D9N04CL - MOSFET - Power, Single N-Channel, DUAL COOL, DFN8 5x6
NTNS3 - 2.8A, 20V, 0.09ohm, N-Channel MOSFET
NTNS3 - 4.3A, 20V, 0.06ohm, 2-Element, N-Channel MOSFET
NTNS3A67PZT5G - MOSFET P-CH 20V SOT883
NTNS3A92PZT5G - MOSFET P-CH 20V SPCL XLLGA3
NTR4101 - Small Signal Field-Effect Transistor, 1.8A, 20V, P-Channel, MOSFET, TO-236AB
NTR4501 - Power MOSFET 20V 3.2A 80 mOhm Single N-Channel SOT23
NTTFS002N04CL - MOSFET Power, Single, N-Channel 40 V, 2.2 m , 142 A
NTTFS034N15MC - Power MOSFET, N Channel, 150V, 27 A
NTTFS4C05N - MOSFET Power, Single, N-Channel, 8FL 30 V, 75 A
NTTFS4C53NTAG - MOSFET N-CH 30V 35A U8FL
NTTFS4C55NTAG - MOSFET N-CH 30V 75A U8FL
NTTFS4C58NTAG - MOSFET N-CH 30V 48A U8FL
NTUD3174NZ - Small Signal MOSFET 20 V, 220 mA, Dual Nchannel
NVD5890NL - Power MOSFET 40 V, 123 A, Single N-Channel DPAK
NVHL160N - Silicon Carbide MOSFET, N Channel, 1200 V, 160 m
NVJD4401N - Dual N-Channel, MOSFET - Power
NVJS4405N - Small Signal Field-Effect Transistor, 1A, 25V, N-Channel, MOSFET
NVMFD5875NL - Dual N-Channel Logic Level Power MOSFET 60V, 22A
NVMYS3D5N04C - N-Channel, MOSFET - Power
NVMYS8D0N04C - Power MOSFET 40 V, 8.0 m, 48 A, Single N-Channel
NVMYS9D3N06CL - Power MOSFET 60 V, 9.3m, 51 A, Single N-Channel
NVTFS4C13N - MOSFET Power, Single N-Channel, 8FL
NX138AK - 60V, N-channel Tench MOSFET
NX3020NAKV - 30 V, 200 mA dual N-channel Trench MOSFET
NX7002A - 60 V, single N-channel Trench MOSFET
NX7002AK - 60 V, single N-channel Trench MOSFET
NX7002AK - Small Signal Field-Effect Transistor, 0.3A, 60V, N-Channel, MOSFET, TO-236AB
NX7002BKXB - Small Signal Field-Effect Transistor, 0.33A, 60V, 2-Element, N-Channel, MOSFET
ON5173 - RF MOSFET, D2PAK
ON5233 - RF MOSFET
OP540/BD - Custom MOSFET
P Channel MOSFET
P Channel Power MOSFET
P-Channel Power MOSFET High Speed Switching
PHB20NQ20T 20A, 200V, 0.13ohm, N-Channel Power MOSFET, D2PAK
PMCM6501UNE - 20V, N-channel Trench MOSFET
PMCM6501VN - N Channel MOSFET
PMCM6501VPE - P Channel MOSFET
PMCM650CUNE - 20V, Common Drain N-channel Trench MOSFET
PMCXB1000UE - 30 V, complementary N/P-channel Trench MOSFET
PMDPB30XN - 20 V, dual N-channel Trench MOSFET
PMDPB56XNEA - 30V, dual N-channel Trench MOSFET
PMDPB95XNE2 - 30 V, dual N-channel Trench MOSFET
PMH1200UPE - 30 V, P-channel Trench MOSFET
PMN25ENE - 30 V, N-channel Trench MOSFET
PMN30XPE - 20V, P-channel Trench MOSFET
PMN48XP - 20V, P-Channel Trench MOSFET
PMN48XPA2 - 20 V, P-channel Trench MOSFET
PMN50EPE - 30 V, P-channel Trench MOSFET
PMN70EPE - 30 V, P-channel Trench MOSFET
PMPB07R0UN - 20 V, N-channel Trench MOSFET
PMPB10EN - 30 V, N-channel MOSFET
PMPB23XNEA - 20 V, N-channel Trench MOSFET
PMPB25ENE - 30 V, N-channel Trench MOSFET
PMPB29XNEA - N-Channel MOSFET
PMPB30XPE - 20V, P-channel Trench MOSFET
PMPB43XPE - 5A, 20V, 0.048ohm, P-Channel Power MOSFET, SOT1220
PMPB48EPA - 30V, P-channel Trench MOSFET
PMPB50ENE - 30 V, N-channel Trench MOSFET
PMT29EN - Small Signal Field-Effect Transistor, 6A, 30V, N-Channel MOSFET
PMV50UPE - 20 V, single P-channel Trench MOSFET
Power Field-Effect P-Channel MOSFET
Power Field-Effect Transistor, 82A, 55V, N-Channel MOSFET
Power Field-Effect Transistor, MOSFET, LFPAK
Power Field-Effect Transistor, MOSFET
Power Field-Effect Transistor, N-Channel MOSFET
Power Field-Effect Transistor, N-Channel, MOSFET, TO-220F
Power Field-Effect Transistor, N-Channel, MOSFET
Power MOSFET
PRF13750HR - RF Mosfet LDMOS (Dual) 700MHz. 1.3GHz
PSMN011-30YLC - N-channel 30 V 11.6 mOhm logic level MOSFET in LFPAK using NextPower technology
PSMN1R6-30MLH - N-channel 30 V, 160 A logic level MOSFET in LFPAK33
PSMN2R0-55YLH - N-channel 55 V, 2.2 mOhm, 200 A continuous, logic level MOSFET in LFPAK56E using NextPower-S3 technology
PSMN3R5-80YSF - NextPower 80 V, 3.5 mOhm, 150 A, N-channel MOSFET in LFPAK56E package
PSMN5R3-25MLD - N-channel 25V, logic level MOSFET in LFPAK33
PSMN5R5-100YSF - NextPower 100 V, 5.5 mOhm N-channel MOSFET in LFPAK56 package
PSMP061-60YE - 60 V, P-channel Trench MOSFET
PXN6R2-25QL - 25 V, N-channel Trench MOSFET
PXN7R7-25QL - 25 V, N-channel Trench MOSFET
PXN9R0-30QL - 30 V, N-channel Trench MOSFET
PXP011-20QX - 20 V, P-channel Trench MOSFET
PXP018-20QX - 20 V, P-channel Trench MOSFET
R2J20658NP - Half Bridge Based MOSFET Driver
RF MoSFET
RF Power Field-Effect Transistor, 2-Element, S Band, N-Channel MOSFET
RF Power Field-Effect Transistor, N-Channel MOSFET
SILICON N-Channel Power MOSFET Power Switching
SILICON N-Channel Power Switching MOSFET
Small Signal Field-Effect Transistor, 0.18A, 30V, 2-Element, N-Channel, MOSFET
Small Signal Field-Effect Transistor, 0.23A, 30V, P-Channel, MOSFET, TO-236AB
Small Signal Field-Effect Transistor, 0.3A, 60V, N-Channel, MOSFET, TO-236AB
Small Signal Field-Effect Transistor, 1.7A, 20V, N-Channel MOSFET
Small Signal Field-Effect Transistor, 2-Element, P-Channel, MOSFET, MS-012AA
Small Signal Field-Effect Transistor, 2.9A, 200V, N-Channel, MOSFET, MS-012AA
Small Signal Field-Effect Transistor, 2.9A, 20V, P-Channel, MOSFET, DFN1010D-3
Small Signal Field-Effect Transistor, 4.7A, 20V, P-Channel, MOSFET, SC-74
Small Signal Field-Effect Transistor, 5.7A, 20V, P-Channel MOSFET, SC-74
Small Signal Field-Effect Transistor, N-Channel MOSFET
Small Signal Field-Effect Transistor, N-Channel, MOSFET, LFPAK
Small Signal Field-Effect Transistor, N-Channel, MOSFET, MLFPAK
Small Signal Field-Effect Transistor, N-Channel, MOSFET, SOT1220
Small Signal Field-Effect Transistor, N-Channel, MOSFET, SOT669
Small Signal P-Channel MOSFET
Trans MOSFET N-CH 24V 28A 3-Pin SO T/R
Trans MOSFET N-CH 60V 11A 3-Pin(3+Tab) IPAK

<< Prev Next >>