onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C58NTAG NTTFS4C58NTAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929489-NTTFS4C58NTAG Features: - - - Surface Mount 8-WDFN (3.3x3.3) Package: Reel - TR Package: 8-PowerWDFN Mounting: Surface Mount Family Name: NTTFS4 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929489-NTTFS4C58NTAG Features: - - - Surface Mount 8-WDFN (3.3x3.3) Package: Reel - TR Package: 8-PowerWDFN Mounting: Surface Mount Family Name: NTTFS4 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C58NTAG - 929489-NTTFS4C58NTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C58NTAG
929489-NTTFS4C58NTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C58NTAG 929489-NTTFS4C58NTAG
Manufacturer: ON Semiconductor Win Source Part Number: 929489-NTTFS4C58NTAG Features: - - - Surface Mount 8-WDFN (3.3x3.3) Package: Reel - TR Package: 8-PowerWDFN Mounting: Surface Mount Family Name: NTTFS4 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929489-NTTFS4C58NTAG
Features: - - - Surface Mount 8-WDFN (3.3x3.3)
Package: Reel - TR
Package: 8-PowerWDFN
Mounting: Surface Mount
Family Name: NTTFS4
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
N-Channel 30V 48A 6.1mOhm MOSFET Transistor
278-NTTFS4C58NTAG
N-Channel 30V 48A 6.1mOhm MOSFET Transistor 278-NTTFS4C58NTAG
Power MOSFET 30V 48A 6.1mOhm Single N-Channel u8FL / REEL Product overview: NTTFS4C58NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 48A, 6.1mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, 6.1mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C58NTAG can be used for catalog matching and distributor lookup.

Power MOSFET 30V 48A 6.1mOhm Single N-Channel u8FL / REEL Product overview: NTTFS4C58NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 48A, 6.1mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 48A, 6.1mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4C58NTAG can be used for catalog matching and distributor lookup.

Supplier's Site
 - NTTFS4C58NTAG - Rochester Electronics
Newburyport, MA, United States
NTTFS4C58NTAG - MOSFET N-CH 30V 48A U8FL

NTTFS4C58NTAG - MOSFET N-CH 30V 48A U8FL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET U8FL 30V 48A 5.9MOH

MOSFET NFET U8FL 30V 48A 5.9MOH

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTTFS4C58NTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTTFS4C58NTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTTFS4C58NTAG
MOSFET N-CH 30V 48A 8WDFN

MOSFET N-CH 30V 48A 8WDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 929489-NTTFS4C58NTAG 278-NTTFS4C58NTAG NTTFS4C58NTAG NTTFS4C58NTAG NTTFS4C58NTAG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4C58NTAG N-Channel 30V 48A 6.1mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; 8-WDFN (3.3x3.3) SON8 8-PowerWDFN
Unlock Full Specs
to access all available technical data