NTMFS4C810NA is an N-channel power MOSFET in an SO-8FL package, designed for CPU power delivery and DC-DC converters. It has a 30 V drain-to-source voltage rating and a maximum continuous drain current of 46 A at TC = 25°C. The device features a typical RDS(on) of 5.88 mΩ at 10 V and 9.0 mΩ at 4.5 V, with a total gate charge of 18.6 nC at 10 V. It supports a peak pulsed drain current of 132 A and is housed in a surface-mount SO-8FL case (CASE 488AA) with dimensions of 5.00 mm × 6.00 mm. The part is RoHS compliant, Pb-free, and rated for junction temperatures from -55°C to +150°C. It meets AEC-Q200 qualification standards.
NTMFS4C029N - MOSFET Power, Single, N-Channel, SO-8 FL 30 V, 46 A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS4C810NAT3G-01 |
| Polarity | N-Channel |