onsemi Single FETs, MOSFETs NTR4101PT1H

Description
NTR4101 - Small Signal Field-Effect Transistor, 1.8A, 20V, P-Channel, MOSFET, TO-236AB
Request a Quote Datasheet
Description
NTR4101 - Small Signal Field-Effect Transistor, 1.8A, 20V, P-Channel, MOSFET, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTR4101PT1H - Rochester Electronics
Newburyport, MA, United States
NTR4101 - Small Signal Field-Effect Transistor, 1.8A, 20V, P-Channel, MOSFET, TO-236AB

NTR4101 - Small Signal Field-Effect Transistor, 1.8A, 20V, P-Channel, MOSFET, TO-236AB

Supplier's Site Datasheet
Single FETs, MOSFETs - NTR4101PT1HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4101PT1HOSCT-ND
Single FETs, MOSFETs NTR4101PT1HOSCT-ND
P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4101PT1HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4101PT1HOSDKR-ND
Single FETs, MOSFETs NTR4101PT1HOSDKR-ND
P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - NTR4101PT1HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTR4101PT1HOSTR-ND
Single FETs, MOSFETs NTR4101PT1HOSTR-ND
P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

P-Channel 20V 1.8A (Ta) 420mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4101PT1H - 025824-NTR4101PT1H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4101PT1H
025824-NTR4101PT1H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4101PT1H 025824-NTR4101PT1H
Manufacturer: ON Semiconductor Win Source Part Number: 025824-NTR4101PT1H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 420mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 675pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 85 mOhm @ 1.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025824-NTR4101PT1H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 420mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 8.5nC @ 4.5V
Max Input Capacitance: 675pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 85 mOhm @ 1.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 1800mA 20V MOSFET Transistor
278-NTR4101PT1H
P-Channel 1800mA 20V MOSFET Transistor 278-NTR4101PT1H
1800mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, 318-08, TO-236, 3 PIN Product overview: NTR4101PT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1800mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1800mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4101PT1H can be used for catalog matching and distributor lookup.

1800mA, 20V, P-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, 318-08, TO-236, 3 PIN Product overview: NTR4101PT1H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 1800mA, 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1800mA, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTR4101PT1H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTR4101PT1H - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTR4101PT1H
Single FETs, MOSFETs NTR4101PT1H
MOSFET P-CH 20V 1.8A SOT23-3

MOSFET P-CH 20V 1.8A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PFET SOT23 20V 3.2A 85MO

MOSFET PFET SOT23 20V 3.2A 85MO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTR4101PT1H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTR4101PT1H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTR4101PT1H
MOSFET P-CH 20V 1.8A SOT23-3

MOSFET P-CH 20V 1.8A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTR4101PT1H
Triode/MOS Tube/Transistor >> MOSFETs NTR4101PT1H
20V 1.8A 420mW 85mΩ@1.6A,4.5V 1.2V@250uA P Channel SOT-23-3 MOSFETs ROHS

20V 1.8A 420mW 85mΩ@1.6A,4.5V 1.2V@250uA P Channel SOT-23-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -2.4A, Sot-23-3; Channel Type Onsemi - 42AC1826 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -2.4A, Sot-23-3; Channel Type Onsemi
42AC1826
Mosfet, P-Ch, -20V, -2.4A, Sot-23-3; Channel Type Onsemi 42AC1826
MOSFET, P-CH, -20V, -2.4A, SOT-23-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:720mV RoHS Compliant: Yes

MOSFET, P-CH, -20V, -2.4A, SOT-23-3; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:720mV RoHS Compliant: Yes

Supplier's Site
Mosfet, P-Ch, -20V, -2.4A, 150Deg C; Transistor Polarity Onsemi - 07AH4426 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -2.4A, 150Deg C; Transistor Polarity Onsemi
07AH4426
Mosfet, P-Ch, -20V, -2.4A, 150Deg C; Transistor Polarity Onsemi 07AH4426
MOSFET, P-CH, -20V, -2.4A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.4A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-720mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -2.4A, 150DEG C; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.4A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-720mV; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category RF MOSFET Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTR4101PT1H NTR4101PT1HOSCT-ND 025824-NTR4101PT1H 278-NTR4101PT1H NTR4101PT1H NTR4101PT1H NTR4101PT1H NTR4101PT1H 42AC1826 07AH4426
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTR4101PT1H P-Channel 1800mA 20V MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, -20V, -2.4A, Sot-23-3; Channel Type Onsemi Mosfet, P-Ch, -20V, -2.4A, 150Deg C; Transistor Polarity Onsemi
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
Package Type SOT23; SOT-23-LC-CPR SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 20 volts 20 volts 20 volts
PD 420 milliwatts 420 milliwatts 420 milliwatts 420 milliwatts
Unlock Full Specs
to access all available technical data