onsemi Single FETs, MOSFETs NTD60N03-001

Description
MOSFET N-CH 28V 60A IPAK
Request a Quote Datasheet
Description
MOSFET N-CH 28V 60A IPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTD60N03-001 - Rochester Electronics
Newburyport, MA, United States
MOSFET N-CH 28V 60A IPAK

MOSFET N-CH 28V 60A IPAK

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD60N03-001OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD60N03-001OS-ND
Single FETs, MOSFETs NTD60N03-001OS-ND
N-Channel 28V 60A (Tc) 75W (Tc) Through Hole I-PAK

N-Channel 28V 60A (Tc) 75W (Tc) Through Hole I-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD60N03-001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD60N03-001
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD60N03-001
MOSFET N-CH 28V 60A IPAK

MOSFET N-CH 28V 60A IPAK

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number NTD60N03-001 NTD60N03-001OS-ND NTD60N03-001
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - IRAUIRFB8405-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
8 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details