Rochester Electronics Datasheets for Metal-Oxide Semiconductor FET (MOSFET)

Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts.
Metal-Oxide Semiconductor FET (MOSFET): Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
9A, 30V, N-Channel MOSFET
Buffer or Inverter Based IGBT/MOSFET Driver, PDSO8
Buffer/Inverter Based MOSFET Driver, 2A, BICMOS, PDIP16
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDIP8
Buffer/Inverter Based MOSFET Driver, 4A, BICMOS, PDSO8
Buffer/Inverter Based MOSFET Driver, 4A, PDSO14
Buffer/Inverter Based MOSFET Driver, 4A, PDSO20
Buffer/Inverter Based MOSFET Driver, 4A, PQCC20
Buffer/Inverter Based MOSFET Driver, 9A, BICMOS, PDIP8
Buffer/Inverter Based MOSFET Driver, PDSO6
Buffer/Inverter Based MOSFET Driver, PQCC20
MOSFET 1 N-Channel, 1 P-Channel Array 60V 3A, 2.5A
MOSFET Array
MOSFET designed for general-purpose switch, 4.5 V power source
MOSFET Driver
MOSFET N-Channel 30V 17A 8-SON
N Channel MOSFET
N- and P-Channel Power MOSFET
N-Channel Dual Power MOSFET, 24V, 6A
Nch Single Power Mosfet 20V 7.0A 13.8Mohm 6Pinhuson2020
Power Field-Effect Transistor MOSFET
Power Field-Effect Transistor, 10A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 11A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 12A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 15A, 30V, P-Channel MOSFET
Power Field-Effect Transistor, 16A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 17A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 17A, 35V, N-Channel MOSFET
Power Field-Effect Transistor, 19A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 2-Element, N-Channel MOSFET
Power Field-Effect Transistor, 2A, 60V, N-Channel MOSFET
Power Field-Effect Transistor, 30V, P-Channel MOSFET
Power Field-Effect Transistor, 33A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 4.5A, 20V, N-Channel MOSFET
Power Field-Effect Transistor, 4.5A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 4.5A, 40V, N-Channel MOSFET
Power Field-Effect Transistor, 40A, 30V, P-Channel MOSFET
Power Field-Effect Transistor, 44A, 30V, P-Channel MOSFET
Power Field-Effect Transistor, 4A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 5A, 100V, N-Channel MOSFET
Power Field-Effect Transistor, 5A, 12V, P-Channel MOSFET
Power Field-Effect Transistor, 5A, 30V, N-Channel MOSFET
Power Field-Effect Transistor, 7.2A, 20V, P-Channel MOSFET
Power Field-Effect Transistor, 7.5A, 12V, P-Channel MOSFET
Power Field-Effect Transistor, 7A, 30V, P-Channel MOSFET
Power Field-Effect Transistor, 9A, 20V, N-Channel MOSFET
Power Field-Effect Transistor, Channel MOSFET
Power Field-Effect Transistor, N-Channel and P-Channel MOSFET
Power Field-Effect Transistor, N-Channel MOSFET
Power Field-Effect Transistor, P-Channel MOSFET
Power MOSFETs for Automotive
Small Signal Field-Effect Transistor, 1.9A, 20V, 2-Element, P-Channel, MOSFET
Small Signal Field-Effect Transistor, 10A, 30V, N-Channel MOSFET
Small Signal Field-Effect Transistor, 6A, 20V, 2-Element, N-Channel MOSFET
Small Signal Field-Effect Transistor, 8.2A, 30V, 2-Element, N-Channel MOSFET
Small Signal Field-Effect Transistor, 8.6A, 20V, 2-Element, N-Channel MOSFET
Small Signal Field-Effect Transistor, 8A, 30V, N-Channel MOSFET
Small Signal Field-Effect Transistor, N-Channel MOSFET
Switching N-Channel Power MOSFET INDUSTRIAL USE
Switching N-Channel Power MOSFET
UCC3912 0-3A, 3-8V Single Hot-Swap IC Hi-Side MOSFET, Commercial Temp.
UCC3915 0-3A, 7-15V Single Hot-Swap IC Hi-Side MOSFET, 100uA IQ in Sleep Mode, Comm. Temp.
UCC3918 0-4A, 3-6V Low RDSON Single Hot-Swap IC Hi-Side MOSFET, Comm. Temp.
UPA2713 - Power Field-Effect Transistor, P-Channel MOSFET

<< Prev