The NVMFS4841NWFT1G is an automotive-grade, N-channel MOSFET in a 5x6 mm DFN5 (SO-8FL) surface-mount package, rated for 30 V drain-to-source voltage and continuous drain current of 89 A at 25°C case temperature. It features a maximum on-resistance of 7.0 mΩ at 10 V gate drive and 11.4 mΩ at 4.5 V, with wettable flank walls for improved solder inspection. The device is AEC-Q101 qualified and RoHS compliant, with an operating junction temperature range of -55°C to 175°C. It supports a single-pulse avalanche energy of 180 mJ and is designed for high-efficiency switching applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 887883-NVMFS4841NWFT
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 16A (Ta) 3.7W (Ta) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Bulk
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887883-NVMFS4841NWFT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS4841NWFT1G |
| Polarity | N-Channel |