Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4985NFTWG NTTFS4985NFTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887831-NTTFS4985NFTW G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 16.3A (Ta), 64A (Tc) 1.47W (Ta), 22.73W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: Bulk Package: 8-PowerWDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887831-NTTFS4985NFTW G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 16.3A (Ta), 64A (Tc) 1.47W (Ta), 22.73W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: Bulk Package: 8-PowerWDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4985NFTWG - 887831-NTTFS4985NFTWG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4985NFTWG
887831-NTTFS4985NFTWG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4985NFTWG 887831-NTTFS4985NFTWG
Manufacturer: ON Semiconductor Win Source Part Number: 887831-NTTFS4985NFTW G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 16.3A (Ta), 64A (Tc) 1.47W (Ta), 22.73W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: Bulk Package: 8-PowerWDFN Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887831-NTTFS4985NFTWG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 16.3A (Ta), 64A (Tc) 1.47W (Ta), 22.73W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: Bulk
Package: 8-PowerWDFN
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 887831-NTTFS4985NFTWG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTFS4985NFTWG
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-5516-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFETs - 1221265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R040M1H - AIMDQ75R040M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details