The NP80N04PDG-E1B-AY is an N-channel power MOSFET in a TO-263 (MP-25ZP) surface mount package, weighing approximately 1.5 g, designed for high-current switching applications. It has a drain-source voltage rating of 40 V and a continuous drain current of ±80 A. The device features a maximum on-state resistance of 4.5 mΩ at VGS = 10 V and ID = 40 A, and 8.7 mΩ at VGS = 4.5 V and ID = 35 A. It is AEC-Q101 qualified, suitable for automotive applications, and features a diode forward voltage of 0.94 V to 1.5 V at 80 A. Thermal resistance from junction to case is 1.30 °C/W, and junction temperature can reach 175 °C.
Manufacturer: Renesas Electronics America
Win Source Part Number: 908475-NP80N04PDG-E1
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 40 V 80A (Tc) 1.8W (Ta), 115W (Tc) Surface Mount TO-263-3
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8541.29.0095
Other Part Number: 2156-NP80N04PDG-E1B-
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 908475-NP80N04PDG-E1B-AY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NP80N04PDG-E1B-AY |
| Polarity | N-Channel |