onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS0D7N03CGT1G NTMFS0D7N03CGT1G

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967292-NTMFS0D7N03CG T1G Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967292-NTMFS0D7N03CG T1G Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS0D7N03CGT1G - 967292-NTMFS0D7N03CGT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS0D7N03CGT1G
967292-NTMFS0D7N03CGT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS0D7N03CGT1G 967292-NTMFS0D7N03CGT1G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967292-NTMFS0D7N03CG T1G Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967292-NTMFS0D7N03CGT1G
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
30V 59A 409A MOSFET Transistor
278-NTMFS0D7N03CGT1G
30V 59A 409A MOSFET Transistor 278-NTMFS0D7N03CGT1G
MOSFET N-CH 30V 59A/409A 5DFN Product overview: NTMFS0D7N03CGT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 59A, 409A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 59A, 409A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS0D7N03CGT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 59A/409A 5DFN Product overview: NTMFS0D7N03CGT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 59A, 409A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 59A, 409A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS0D7N03CGT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 488-NTMFS0D7N03CGT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D7N03CGT1GTR-ND
Single FETs, MOSFETs 488-NTMFS0D7N03CGT1GTR-ND
N-Channel 30V 59A (Ta), 409A (Tc) 4W (Ta), 187W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 59A (Ta), 409A (Tc) 4W (Ta), 187W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS0D7N03CGT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D7N03CGT1GDKR-ND
Single FETs, MOSFETs 488-NTMFS0D7N03CGT1GDKR-ND
MOSFET N-CH 30V 59A/409A 5DFN

MOSFET N-CH 30V 59A/409A 5DFN

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTMFS0D7N03CGT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTMFS0D7N03CGT1GCT-ND
Single FETs, MOSFETs 488-NTMFS0D7N03CGT1GCT-ND
MOSFET N-CH 30V 59A/409A 5DFN

MOSFET N-CH 30V 59A/409A 5DFN

Buy Now Datasheet
 - NTMFS0D7N03CGT1G - Rochester Electronics
Newburyport, MA, United States
NTMFS0D7N03CG - MOSFET, Power, 30V N-Channel, SO8-FL

NTMFS0D7N03CG - MOSFET, Power, 30V N-Channel, SO8-FL

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS0D7N03CGT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS0D7N03CGT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS0D7N03CGT1G
MOSFET N-CH 30V 59A/409A 5DFN

MOSFET N-CH 30V 59A/409A 5DFN

Supplier's Site
Single FETs, MOSFETs - NTMFS0D7N03CGT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTMFS0D7N03CGT1G
Single FETs, MOSFETs NTMFS0D7N03CGT1G
MOSFET N-CH 30V 59A/409A 5DFN

MOSFET N-CH 30V 59A/409A 5DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 967292-NTMFS0D7N03CGT1G 278-NTMFS0D7N03CGT1G 488-NTMFS0D7N03CGT1GTR-ND NTMFS0D7N03CGT1G NTMFS0D7N03CGT1G NTMFS0D7N03CGT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS0D7N03CGT1G 30V 59A 409A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR) 8-PowerTDFN, 5 Leads SO-8; DFN5 (SO-8FL) 10V 8-PowerTDFN, 5 Leads
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.1000 kS
Unlock Full Specs
to access all available technical data