NTMFS5C410NL is a single N-channel MOSFET rated for 40 V drain-to-source voltage and 330 A continuous drain current at TC = 25°C. It features a 5 mm × 6 mm DFN5 package with a thermal resistance from junction to case of 0.9 °C/W and a power dissipation of 139 W at TC = 25°C. The device has a maximum on-resistance of 0.82 mΩ at 10 V gate-source voltage and 1.2 mΩ at 4.5 V. It meets RoHS standards and is Pb-free and halogen-free. The maximum operating junction temperature is +175°C, and it is qualified for automotive applications under AEC-Q200. The part is surface-mounted on a 650 mm², 2 oz. copper FR4 board for rated thermal performance.
NTMFS5C410NL - MOSFET Power, Single, N Channel 40 V, 330 A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS5C410NLT1G-01 |
| Package Type | DFN5 |