Nexperia B.V. 20 V, 550 mA dual P-channel Trench MOSFET PMDT670UPE,115

Description
Dual P-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protection up to 2 kV Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Description
Dual P-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protection up to 2 kV Applications Relay driver High-speed line driver High-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual P-channel enhancement mode MOSFET in an SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm, designed for high-speed switching applications such as relay drivers and high-side load switches. Each transistor supports a drain-source voltage of -20 V, a continuous drain current of -550 mA at 25 °C, and a drain-source on-state resistance of 0.67 Ω to 0.85 Ω at -4.5 V gate-source voltage. The device features ESD protection up to 2 kV HBM and is qualified to IEC 60134 for limiting values. Junction temperature ranges from -55 °C to 150 °C, with a total power dissipation of 500 mW for the device under standard mounting conditions.

Datasheet Summary
Powered by GS/AI

Dual P-channel enhancement mode MOSFET in an SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm, designed for high-speed switching applications such as relay drivers and high-side load switches. Each transistor supports a drain-source voltage of -20 V, a continuous drain current of -550 mA at 25 °C, and a drain-source on-state resistance of 0.67 Ω to 0.85 Ω at -4.5 V gate-source voltage. The device features ESD protection up to 2 kV HBM and is qualified to IEC 60134 for limiting values. Junction temperature ranges from -55 °C to 150 °C, with a total power dissipation of 500 mW for the device under standard mounting conditions.

Suppliers

Company
Product
Description
Supplier Links
20 V, 550 mA dual P-channel Trench MOSFET - PMDT670UPE,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 550 mA dual P-channel Trench MOSFET
PMDT670UPE,115
20 V, 550 mA dual P-channel Trench MOSFET PMDT670UPE,115
Dual P-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protection up to 2 kV Applications Relay driver High-speed line driver High-side loadswitch Switching circuits

Dual P-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Trench MOSFET technology
  • ESD protection up to 2 kV

Applications

  • Relay driver
  • High-speed line driver
  • High-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
20V 0.55A MOSFET Transistor
289-PMDT670UPE,115
20V 0.55A MOSFET Transistor 289-PMDT670UPE,115
MOSFET 2P-CH 20V 0.55A SOT666 Product overview: PMDT670UPE,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.55A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDT670UPE,115 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 0.55A SOT666 Product overview: PMDT670UPE,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.55A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PMDT670UPE,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDT670UPE,115 - 846223-PMDT670UPE,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDT670UPE,115
846223-PMDT670UPE,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDT670UPE,115 846223-PMDT670UPE,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 846223-PMDT670UPE,11 5 Series: Automotive, AEC-Q101, TrenchMOS™ Features: Mosfet Array Package: Reel - TR Family Name: PMDT670 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: 1727-1334-1, 568-10767-1-ND, 1727-1334-2, 568-10767-6, 568-10767-2-ND, 568-10767-2, PMDT670UPE,115-ND, 1727-1334-6, 568-10767-6-ND, 568-10767-1, 934065734115, PMDT670UPE115

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 846223-PMDT670UPE,115
Series: Automotive, AEC-Q101, TrenchMOS™
Features: Mosfet Array
Package: Reel - TR
Family Name: PMDT670
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: 1727-1334-1, 568-10767-1-ND, 1727-1334-2, 568-10767-6, 568-10767-2-ND, 568-10767-2, PMDT670UPE,115-ND, 1727-1334-6, 568-10767-6-ND, 568-10767-1, 934065734115, PMDT670UPE115

Buy Now Datasheet
 - PMDT670UPE,115 - Rochester Electronics
Newburyport, MA, United States
20 V, 550 mA dual P-channel Trench MOSFET

20 V, 550 mA dual P-channel Trench MOSFET

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-1334-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1334-2-ND
FET, MOSFET Arrays 1727-1334-2-ND
Mosfet Array 2 P-Channel (Dual) 20V 550mA 330mW Surface Mount SOT-666

Mosfet Array 2 P-Channel (Dual) 20V 550mA 330mW Surface Mount SOT-666

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1334-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1334-1-ND
FET, MOSFET Arrays 1727-1334-1-ND
Mosfet Array 2 P-Channel (Dual) 20V 550mA 330mW Surface Mount SOT-666

Mosfet Array 2 P-Channel (Dual) 20V 550mA 330mW Surface Mount SOT-666

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1334-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1334-6-ND
FET, MOSFET Arrays 1727-1334-6-ND
Mosfet Array 2 P-Channel (Dual) 20V 550mA 330mW Surface Mount SOT-666

Mosfet Array 2 P-Channel (Dual) 20V 550mA 330mW Surface Mount SOT-666

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PMDT670UPE,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PMDT670UPE,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PMDT670UPE,115
MOSFET 2P-CH 20V 0.55A SOT666

MOSFET 2P-CH 20V 0.55A SOT666

Supplier's Site
Mosfet, P Channel, Dual, 20V, 550Ma, Sot666; Transistor Polarity Nexperia - 75T8012 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, Dual, 20V, 550Ma, Sot666; Transistor Polarity Nexperia
75T8012
Mosfet, P Channel, Dual, 20V, 550Ma, Sot666; Transistor Polarity Nexperia 75T8012
MOSFET, P CHANNEL, DUAL, 20V, 550MA, SOT666; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:550mA; On Resistance Rds(on):0.67ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

MOSFET, P CHANNEL, DUAL, 20V, 550MA, SOT666; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:550mA; On Resistance Rds(on):0.67ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number PMDT670UPE,115 289-PMDT670UPE,115 846223-PMDT670UPE,115 PMDT670UPE,115 1727-1334-2-ND PMDT670UPE,115 75T8012
Product Name 20 V, 550 mA dual P-channel Trench MOSFET 20V 0.55A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PMDT670UPE,115 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, Dual, 20V, 550Ma, Sot666; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS -20 volts 20 volts
IDSS -550000 milliamps 550 milliamps
VGS(off) 8 volts
PD 330 milliwatts 1.09 milliwatts
Unlock Full Specs
to access all available technical data