NTMFS4C022N is a single N-channel MOSFET in an SO-8FL package measuring 5.0 mm by 6.0 mm, designed for high-efficiency power switching. It has a drain-to-source voltage rating of 30 V, a continuous drain current of 30 A at 25°C ambient, and a pulsed drain current of 900 A. Its on-state resistance is 1.7 mΩ at 10 V gate voltage and 2.6 mΩ at 4.5 V gate voltage. The device supports a maximum power dissipation of 3.1 W at 25°C ambient and 64 W at 25°C case temperature, with thermal resistance from junction to case of 1.95 °C/W and junction to ambient of 40 °C/W. It complies with RoHS and is Pb-free and halogen-free. The part is rated for operation from -55°C to 150°C and meets AEC-Q200 automotive qualification standards.
NTMFS4C022N - MOSFET Power, Single, N-Channel, SO-8FL
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS4C022NAT1G-01 |
| Polarity | N-Channel |