onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4860NA-1G NTD4860NA-1G

Description
MOSFET N-CH 25V 65A IPAK
Request a Quote Datasheet
Description
MOSFET N-CH 25V 65A IPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTD4860NA-1G - Rochester Electronics
Newburyport, MA, United States
MOSFET N-CH 25V 65A IPAK

MOSFET N-CH 25V 65A IPAK

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4860NA-1G - 060617-NTD4860NA-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4860NA-1G
060617-NTD4860NA-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4860NA-1G 060617-NTD4860NA-1G
Manufacturer: ON Semiconductor Win Source Part Number: 060617-NTD4860NA-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.28W (Ta), 50W (Tc) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 10.4A (Ta), 65A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 21.8nC @ 10V Max Input Capacitance: 1308pF @ 12V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 060617-NTD4860NA-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.28W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 10.4A (Ta), 65A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 21.8nC @ 10V
Max Input Capacitance: 1308pF @ 12V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
25V 65A MOSFET Transistor - 278-NTD4860NA-1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25V 65A MOSFET Transistor
278-NTD4860NA-1G
25V 65A MOSFET Transistor 278-NTD4860NA-1G
MOSFET N-CH 25V 65A IPAK Product overview: NTD4860NA-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4860NA-1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 65A IPAK Product overview: NTD4860NA-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4860NA-1G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTD4860NA-1G 060617-NTD4860NA-1G 278-NTD4860NA-1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4860NA-1G 25V 65A MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3 SOT3; I-Pak
Packing Method Tube; Tube Rail; Tube; Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi5060
View Details
MOSFET Transistor - 289-LM2724MX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers
Single FETs, MOSFETs - 1727-4934-6-ND - DigiKey
Specs
Polarity P-Channel
Package Type SOT89; TO-243AA
View Details
6 suppliers