Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJJ0315DSP-WS#J5 RJJ0315DSP-WS#J5

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891753-RJJ0315DSP-WS #J5 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891753-RJJ0315DSP-WS #J5 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJJ0315DSP-WS#J5 - 891753-RJJ0315DSP-WS#J5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJJ0315DSP-WS#J5
891753-RJJ0315DSP-WS#J5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJJ0315DSP-WS#J5 891753-RJJ0315DSP-WS#J5
Manufacturer: Renesas Electronics America Win Source Part Number: 891753-RJJ0315DSP-WS #J5 Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 891753-RJJ0315DSP-WS#J5
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 891753-RJJ0315DSP-WS#J5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJJ0315DSP-WS#J5
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0059 ohms
View Details
7 suppliers
Automotive Power MOSFETs - Super J  MOS S2 Model: FMY60N160S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1600 ohms
IDSS 17900 milliamps
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1129881-BSC037N08NS5TATMA1 - Win Source Electronics
Specs
Polarity N-Channel
PD 3000 to 136000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
7 suppliers