NTB23N03RT4 is an N-channel MOSFET in a D2PAK package, designed for low-voltage, high-speed switching in power supplies and motor controls. It has a drain-to-source voltage rating of 25 V and a continuous drain current of 23 A. The device features a typical on-resistance of 32.3 mΩ at 10 V gate drive and 6 A drain current, with a total gate charge of 3.76 nC. Thermal resistance from junction to case is 3.3 °C/W. It operates over a junction temperature range of -55°C to 150°C and is certified as Pb-free. The part is packaged in tape and reel for automated assembly.
Manufacturer: ON Semiconductor
Win Source Part Number: 887741-NTB23N03RT4
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 6A (Ta) 37.5W (Ta) Surface Mount D2PAK-3
Package: Bulk
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 800
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887741-NTB23N03RT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTB23N03RT4 |
| Polarity | N-Channel |