onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTNS3A65PZT5GHW

Description
MOSFET P-CH 20V 281MA
Request a Quote
Description
MOSFET P-CH 20V 281MA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - NTNS3A65PZT5GHW - Rochester Electronics
Newburyport, MA, United States
MOSFET P-CH 20V 281MA

MOSFET P-CH 20V 281MA

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1082899-NTNS3A65PZT5GHW - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1082899-NTNS3A65PZT5GHW
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1082899-NTNS3A65PZT5GHW
Win Source Part Number: 1082899-NTNS3A65PZT5 GHW Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 281mA (Ta) Rds On (Max) @ Id, Vgs: 1.3Ohm @ 200mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 155mW (Ta) Package / Case: 3-XFDFN Supplier Device Package: SOT-883 (XDFN3) (1x0.6) Gate Charge (Qg) (Max) @ Vgs: 1.1 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 44 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 488-NTNS3A65PZT5GHWT R Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 1082899-NTNS3A65PZT5GHW
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 281mA (Ta)
Rds On (Max) @ Id, Vgs: 1.3Ohm @ 200mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 155mW (Ta)
Package / Case: 3-XFDFN
Supplier Device Package: SOT-883 (XDFN3) (1x0.6)
Gate Charge (Qg) (Max) @ Vgs: 1.1 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 44 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 488-NTNS3A65PZT5GHWTR
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now
20V 281MA MOSFET Transistor - 278-NTNS3A65PZT5GHW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 281MA MOSFET Transistor
278-NTNS3A65PZT5GHW
20V 281MA MOSFET Transistor 278-NTNS3A65PZT5GHW
MOSFET P-CH 20V 281MA SOT883 Product overview: NTNS3A65PZT5GHW from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 281MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 281MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS3A65PZT5GHW can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 281MA SOT883 Product overview: NTNS3A65PZT5GHW from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 281MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 281MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTNS3A65PZT5GHW can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTNS3A65PZT5GHW
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTNS3A65PZT5GHW
MOSFET P-CH 20V 281MA SOT883

MOSFET P-CH 20V 281MA SOT883

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTNS3A65PZT5GHW 1082899-NTNS3A65PZT5GHW 278-NTNS3A65PZT5GHW NTNS3A65PZT5GHW
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 281MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
600V IGBT Transistor - 279-AIKB20N60CTATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 156 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers