The NVMFS5833NT1G is a single N-channel MOSFET rated for 40 V drain-to-source voltage and 86 A continuous drain current at Tmb = 25°C, designed for power switching applications. It is packaged in an SO-8FL (5x6 mm) surface-mount footprint with an exposed drain pad for improved thermal performance. The device has a maximum RDS(on) of 7.5 mΩ at VGS = 10 V and ID = 40 A, with a gate charge of 32.5 nC and a junction temperature range from -55°C to 175°C. It is AEC-Q101 qualified and RoHS compliant, with an optional wettable flank variant for enhanced optical inspection.
Manufacturer: ON Semiconductor
Win Source Part Number: 887893-NVMFS5833NT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 16A (Ta) 3.7W (Ta), 112W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Bulk
Package: 8-PowerTDFN
Mounting: Surface Mount
Family Name: NVMFS5833
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887893-NVMFS5833NT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVMFS5833NT1G |
| Polarity | N-Channel |