Manufacturer: ON Semiconductor
Win Source Part Number: 929442-NTD24N06L-001
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Through Hole I-PAK
Package: Bulk
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Family Name: NTD24
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 929442-NTD24N06L-001 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD24N06L-001 |
| Polarity | N-Channel |