N-Channel 25V 3.8A (Ta), 17.1A (Tc) 1.14W (Ta), 22.3W (Tc) Through Hole I-PAK
MOSFET N-CH 25V 3.8A IPAK
MOSFET N-CH 25V 3.8A IPAK Product overview: NTD23N03R-001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD23N03R-001 can be used for catalog matching and distributor lookup.
MOSFET N-CH 25V 3.8A/17.1A IPAK
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTD23N03R-001OS-ND | NTD23N03R-001 | 278-NTD23N03R-001 | NTD23N03R-001 |
| Product Name | Single FETs, MOSFETs | 25V 3.8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel |