The NTMFS4C029N is a single N-channel MOSFET in an SO-8 FL package, designed for power switching applications such as CPU power delivery and DC-DC converters. It has a drain-to-source voltage rating of 30 V and a continuous drain current of 46 A at TC = 25°C. The device features a low RDS(on) of 5.88 mΩ at 10 V and 9.0 mΩ at 4.5 V, optimized gate charge for low switching losses, and low capacitance. It is RoHS compliant, Pb-free, and halogen-free, with a maximum operating junction temperature of 150°C and a thermal resistance junction-to-case of 5.3 °C/W. The part is packaged in a tape and reel arrangement for automatic assembly.
NTMFS4C029N - N-Channel, MOSFET Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTMFS4C029NT3G-01 |
| Polarity | N-Channel |