Win Source Part Number: 1278215-NVMYS8D0N04C
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 16A (Ta), 49A (Tc)
Rds On (Max) @ Id, Vgs: 8.1mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 30µA
Power Dissipation (Max): 3.8W (Ta), 38W (Tc)
Package / Case: SOT-1023, 4-LFPAK
Supplier Device Package: LFPAK4 (5x6)
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 625 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMYS8D0N04CTWGOSTR,
Base Product Number: NVMYS8
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 40V 16A (Ta), 49A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)
N-Channel 40V 16A (Ta), 49A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)
N-Channel 40V 16A (Ta), 49A (Tc) 3.8W (Ta), 38W (Tc) Surface Mount LFPAK4 (5x6)
Power MOSFET 40 V, 8.0 mΩ, 48 A, Single N-Channel, 3000-REEL Product overview: NVMYS8D0N04CTWG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 48 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 48 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMYS8D0N04CTWG can be used for catalog matching and distributor lookup.
NVMYS8D0N04C - Power MOSFET 40 V, 8.0 m, 48 A, Single N-Channel
MOSFET 40V 8.0 mOhm 48A Single N-Channel
MOSFET N-CH 40V 16A/49A 4LFPAK
MOSFET N-CH 40V 16A/49A 4LFPAK
SINGLE MOSFET TRANSISTORS ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278215-NVMYS8D0N04CTWG | NVMYS8D0N04CTWGOSTR-ND | 278-NVMYS8D0N04CTWG | 1952541 | 1952541P | NVMYS8D0N04CTWG | NVMYS8D0N04CTWG | NVMYS8D0N04CTWG | NVMYS8D0N04CTWG | 39AH9084 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-Channel 40 V 48 A MOSFET Transistor | MOSFETs | MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Single Mosfet Transistors Rohs Compliant Onsemi | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| Package Type | SOT3 | SOT-1023, 4-LFPAK | Lfpak | LFPAK | PQFN-LFPAK-5*6-CPR | LFPAK4 (5x6) | SOT-1023, 4-LFPAK | TO-3 | ||
| Transistor Grade / Operating Range | Automotive | |||||||||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||||||
| MOSFET Operating Mode | Enhancement |