The NTMFS4C05N is a single N-channel MOSFET in an SO-8FL package, rated for 30 V drain-to-source voltage and 78 A continuous drain current at TC = 25°C. It features a typical RDS(on) of 3.4 mΩ at 10 V and 5.0 mΩ at 4.5 V, with a maximum gate-to-source voltage of ±20 V. The device has a thermal resistance junction-to-case of 3.8 °C/W and is RoHS compliant. It is designed for applications such as CPU power delivery and DC-DC converters. The part is available in tape and reel packaging, with pile-on codes like T1G indicating specific versions; the exact variant NTMFS4C05NT1G-01 is not explicitly listed but falls within the described series.
NTMFS4C05N - MOSFET - Power, Single N-Channel, SO-8FL 30 V, 78 A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS4C05NT1G-01 |
| Polarity | N-Channel |