NTMFS4C10N is a single N-channel MOSFET in an SO-8 flat lead package designed for CPU power delivery and DC-DC converters. It has a 30 V drain-to-source voltage rating and can handle a continuous drain current of up to 46 A at TC = 25°C. The device exhibits low on-resistance of 6.95 mΩ at 10 V and 10.8 mΩ at 4.5 V gate drive, optimizing conduction and switching losses. It is RoHS compliant, Pb-free, and halogen-free, with a junction operating temperature range of -55°C to +150°C. The package is surface-mounted on FR4 board with recommended pad sizes affecting thermal performance.
NTMFS4C10N - MOSFET - Power, Single N-Channel, SO-8 FL 30 V, 46 A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS4C10NT1G-01 |
| Polarity | N-Channel |