NTMFS4C324N is a single N-channel MOSFET in an SO-8FL package measuring 5.0 mm by 6.0 mm, rated for 30 V drain-to-source voltage and continuous drain current of 136 A at 25 °C case temperature. It has a maximum on-resistance of 1.7 mΩ at 10 V gate drive and 2.4 mΩ at 4.5 V gate drive, with a pulsed drain current capability of 352 A. The device is RoHS compliant, Pb-free, and halogen-free, with a junction temperature range of -55 °C to 150 °C. Thermal resistance is 1.95 °C/W junction-to-case and 40 °C/W junction-to-ambient when mounted on a 650 mm², 2 oz. copper FR4 PCB. It meets AEC-Q200 and UL 94 V-0 standards.
NTMFS4C324N - MOSFET Power, Single, N-Channel, SO-8FL 30 V, 1.7 m , 136 A
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | NTMFS4C324NT1G-01 |
| Polarity | N-Channel |