Manufacturer: ON Semiconductor
Win Source Part Number: 715652-NTMFS4C06NBT1
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN, 5 Leads
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 20A (Ta), 69A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 5-DFN (5x6) (8-SOFL)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 26nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1683pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.55W (Ta), 30.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 30A, 10V
Introduction Date: January 01, 2000
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
NTMFS4C06N - MOSFET – Power, Single, N-Channel, SO-8 FL 30 V, 69 A NFET SO8FL 30V 69A 4MOHM
MOSFET N-CH 30V 20A/69A 5DFN Product overview: NTMFS4C06NBT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 69A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 69A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4C06NBT1G can be used for catalog matching and distributor lookup.
MOSFET NFET SO8FL 30V 69A 4MOHM
NTMFS4C06 - NFET SO8FL 30V 69A 4
MOSFET N-CH 30V 20A/69A 5DFN
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 715652-NTMFS4C06NBT1G | NTMFS4C06NBT1G | 278-NTMFS4C06NBT1G | NTMFS4C06NBT1G | NTMFS4C06NBT1G | NTMFS4C06NBT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4C06NBT1G | 30V 20A 69A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 2550 to 30500 milliwatts | 2550 milliwatts | 2550 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | SO8FL | Tape & Reel (TR) | 8-PowerTDFN, 5 Leads | 8-PowerTDFN, 5 Leads | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |