onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTMFS4C50NT1G

Description
NTMFS4C50NT1G - 30 V, 46A, Single N-Channel, Power MOSFET
Request a Quote Datasheet
Description
NTMFS4C50NT1G - 30 V, 46A, Single N-Channel, Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTMFS4C50NT1G - Rochester Electronics
Newburyport, MA, United States
NTMFS4C50NT1G - 30 V, 46A, Single N-Channel, Power MOSFET

NTMFS4C50NT1G - 30 V, 46A, Single N-Channel, Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324717-NTMFS4C50NT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324717-NTMFS4C50NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324717-NTMFS4C50NT1G
Manufacturer: onsemi Win Source Part Number: 1324717-NTMFS4C50NT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-NTMFS4C50NT1G-4 88 Product Status: Active Moisture Sensitivity Level (MSL): Vendor Undefined

Manufacturer: onsemi
Win Source Part Number: 1324717-NTMFS4C50NT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 82
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-NTMFS4C50NT1G-488
Product Status: Active
Moisture Sensitivity Level (MSL): Vendor Undefined

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 30V 46A 6.95M

MOSFET NFET SO8FL 30V 46A 6.95M

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS4C50NT1G 1324717-NTMFS4C50NT1G NTMFS4C50NT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data